Vishay Intertechnology, Inc. Ceramic Capacitors VY2152M31Y5US63V7

Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2355-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2355-ND
Ceramic Capacitors BC2355-ND
1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1.5nF 300V Capacitor
60-VY2152M31Y5US63V7
Through-Hole 1.5nF 300V Capacitor 60-VY2152M31Y5US63V7
Y5U Ceramic Capacitor 1.5nF 300V Radial Through Hole Product overview: VY2152M31Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5nF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1.5nF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2152M31Y5US63V7 can be used for catalog matching and distributor lookup.

Y5U Ceramic Capacitor 1.5nF 300V Radial Through Hole Product overview: VY2152M31Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5nF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1.5nF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2152M31Y5US63V7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Cer, Y5U, 1500Pf, 440V/300V, Radial; Capacitance Vishay - 69K4104 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, Y5U, 1500Pf, 440V/300V, Radial; Capacitance Vishay
69K4104
Cap, Cer, Y5U, 1500Pf, 440V/300V, Radial; Capacitance Vishay 69K4104
CAP, CER, Y5U, 1500PF, 440V/300V, RADIAL; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

CAP, CER, Y5U, 1500PF, 440V/300V, RADIAL; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC2355-ND 60-VY2152M31Y5US63V7 69K4104
Product Name Ceramic Capacitors Through-Hole 1.5nF 300V Capacitor Cap, Cer, Y5U, 1500Pf, 440V/300V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers