Vishay Intertechnology, Inc. Ceramic Capacitors VY2152M29Y5VS63V5

Description
1500pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2152M29Y5VS63V5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2152M29Y5VS63V5-ND
Ceramic Capacitors VY2152M29Y5VS63V5-ND
1500pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

1500pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2152M29Y5VS63V5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2152M29Y5VS63V5
Capacitors - Ceramic Capacitors VY2152M29Y5VS63V5
CAP CER 1500PF 300VAC Y5V RADIAL

CAP CER 1500PF 300VAC Y5V RADIAL

Supplier's Site
Ceramic Capacitors - VY2152M29Y5VS63V5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2152M29Y5VS63V5
Ceramic Capacitors VY2152M29Y5VS63V5
CAP CER 1500PF 300VAC Y5V RADIAL

CAP CER 1500PF 300VAC Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VY2152M29Y5VS63V5-ND VY2152M29Y5VS63V5 VY2152M29Y5VS63V5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G101J1-F - 1000896-P10G101J1-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF
Capacitance Tolerance 5 (+/- %)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH160J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details