Vishay Intertechnology, Inc. Ceramic Capacitors VY2151K29Y5SS63V7

Description
150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2349-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2349-ND
Ceramic Capacitors BC2349-ND
150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

150pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Cap, Cer, Y5S, 150Pf, 440V/300V, Radial; Capacitance Vishay - 69K4095 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, Y5S, 150Pf, 440V/300V, Radial; Capacitance Vishay
69K4095
Cap, Cer, Y5S, 150Pf, 440V/300V, Radial; Capacitance Vishay 69K4095
CAP, CER, Y5S, 150PF, 440V/300V, RADIAL; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAP, CER, Y5S, 150PF, 440V/300V, RADIAL; Capacitance:150pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VY2151K29Y5SS63V7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2151K29Y5SS63V7
Ceramic Capacitors VY2151K29Y5SS63V7
CAP CER 150PF 440VAC Y5S RADIAL

CAP CER 150PF 440VAC Y5S RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VY2151K29Y5SS63V7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2151K29Y5SS63V7
Capacitors - Ceramic Capacitors VY2151K29Y5SS63V7
CAP CER 150PF 440VAC Y5S RADIAL

CAP CER 150PF 440VAC Y5S RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2349-ND 69K4095 VY2151K29Y5SS63V7 VY2151K29Y5SS63V7
Product Name Ceramic Capacitors Cap, Cer, Y5S, 150Pf, 440V/300V, Radial; Capacitance Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 105PPS850KD21 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details