Vishay Intertechnology, Inc. Ceramic Capacitors VY2150K29U2JS6UV0

Description
15pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
15pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2150K29U2JS6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2150K29U2JS6UV0-ND
Ceramic Capacitors VY2150K29U2JS6UV0-ND
15pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

15pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2150K29U2JS6UV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2150K29U2JS6UV0
Capacitors - Ceramic Capacitors VY2150K29U2JS6UV0
CAP CER 15PF 440VAC U2J RADIAL

CAP CER 15PF 440VAC U2J RADIAL

Supplier's Site
Vy2 X440Y300Vac 15Pf ±10% U2J Ammo E3 Rohs Compliant Vishay - 69K4081 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 15Pf ±10% U2J Ammo E3 Rohs Compliant Vishay
69K4081
Vy2 X440Y300Vac 15Pf ±10% U2J Ammo E3 Rohs Compliant Vishay 69K4081
VY2 X440Y300VAC 15PF ±10% U2J AMMO E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 15PF ±10% U2J AMMO E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VY2150K29U2JS6UV0-ND VY2150K29U2JS6UV0 69K4081
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Vy2 X440Y300Vac 15Pf ±10% U2J Ammo E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/021317 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers