Vishay Intertechnology, Inc. Ceramic Capacitors VY2103M63Y5US6TV0

Description
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY2103M63Y5US6TV0TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2103M63Y5US6TV0TR-ND
Ceramic Capacitors 56-VY2103M63Y5US6TV0TR-ND
10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

10000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY2103M63Y5US6TV0CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2103M63Y5US6TV0CT-ND
Ceramic Capacitors 56-VY2103M63Y5US6TV0CT-ND
CAP CER 10000PF 440VAC Y5U

CAP CER 10000PF 440VAC Y5U

Buy Now Datasheet
Ceramic Capacitors - VY2103M63Y5US6TV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2103M63Y5US6TV0
Ceramic Capacitors VY2103M63Y5US6TV0
CAP CER 10000PF 440VAC Y5U RAD

CAP CER 10000PF 440VAC Y5U RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 56-VY2103M63Y5US6TV0TR-ND VY2103M63Y5US6TV0
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1908589P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details