Vishay Intertechnology, Inc. Ceramic Capacitors VY2103M59Y5VS6UV0

Description
10000pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2103M59Y5VS6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2103M59Y5VS6UV0-ND
Ceramic Capacitors VY2103M59Y5VS6UV0-ND
10000pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

10000pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY2103M59Y5VS6UV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2103M59Y5VS6UV0
Capacitors - Ceramic Capacitors VY2103M59Y5VS6UV0
CAP CER 10000PF 300VAC Y5V RAD

CAP CER 10000PF 300VAC Y5V RAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number VY2103M59Y5VS6UV0-ND VY2103M59Y5VS6UV0
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers