10000pF ±20% 300VAC Ceramic Capacitor Y5V (F) Radial, Disc
CAP CER 10000PF 300VAC Y5V RAD
SUPPRESSION CAP, 10000pF, X1 / Y2; Capacitance:10000pF;
CAP CER 10000PF 300VAC Y5V RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VY2103M59Y5VS63V7-ND | VY2103M59Y5VS63V7 | 70AC7483 | VY2103M59Y5VS63V7 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Suppression Cap, 10000Pf, X1 / Y2; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 440 volts | 300 volts | 440 volts |