Vishay Precision Group 1nF Capacitor VY2102M29Y5US63V7

Description
X1/Y2 Ceramic Capacitor 1nF Y5U 20% 440VAC Radial Product overview: VY2102M29Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2102M29Y5US63V7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
X1/Y2 Ceramic Capacitor 1nF Y5U 20% 440VAC Radial Product overview: VY2102M29Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2102M29Y5US63V7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
X1/Y2 Ceramic Capacitor 1nF Y5U 20% 440VAC Radial Product overview: VY2102M29Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2102M29Y5US63V7 can be used for catalog matching and distributor lookup.

X1/Y2 Ceramic Capacitor 1nF Y5U 20% 440VAC Radial Product overview: VY2102M29Y5US63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2102M29Y5US63V7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1110491-VY2102M29Y5US63V7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1110491-VY2102M29Y5US63V7
Capacitors - Ceramic Capacitors 1110491-VY2102M29Y5US63V7
Win Source Part Number: 1110491-VY2102M29Y5U S63V7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Bulk Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 440VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.295" Dia (7.50mm) Alternative Parts (Cross-Reference): VY2102M29Y5US63V7.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2354

Win Source Part Number: 1110491-VY2102M29Y5US63V7
Category: Capacitors>Ceramic Capacitors
Series: VY2
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 1,000
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.295" Dia (7.50mm)
Alternative Parts (Cross-Reference): VY2102M29Y5US63V7.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2354

Buy Now Datasheet
Ceramic Capacitors - BC2354-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2354-ND
Ceramic Capacitors BC2354-ND
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2102M29Y5US63V7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2102M29Y5US63V7
Ceramic Capacitors VY2102M29Y5US63V7
CAP CER 1000PF 440VAC Y5U RADIAL

CAP CER 1000PF 440VAC Y5U RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
VY2102M29Y5US63V7
Capacitors >> Suppression Capacitors VY2102M29Y5US63V7
1nF ±20% X1,Y2 Plugin,P=7.5mm Suppression Capacitors ROHS

1nF ±20% X1,Y2 Plugin,P=7.5mm Suppression Capacitors ROHS

Supplier's Site Datasheet
Cap, Cer, Y5U, 1000Pf, 440V/300V, Radial; Capacitance Vishay - 69K4073 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, Y5U, 1000Pf, 440V/300V, Radial; Capacitance Vishay
69K4073
Cap, Cer, Y5U, 1000Pf, 440V/300V, Radial; Capacitance Vishay 69K4073
CAP, CER, Y5U, 1000PF, 440V/300V, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

CAP, CER, Y5U, 1000PF, 440V/300V, RADIAL; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 300V, 20%, Y5U; Capacitance Vishay - 55T0724 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 300V, 20%, Y5U; Capacitance Vishay
55T0724
Cap, 1000Pf, 300V, 20%, Y5U; Capacitance Vishay 55T0724
CAP, 1000PF, 300V, 20%, Y5U; Capacitance:1000pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 300V, 20%, Y5U; Capacitance:1000pF; Product Range:VY2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VY2102M29Y5US63V7 1110491-VY2102M29Y5US63V7 BC2354-ND VY2102M29Y5US63V7 VY2102M29Y5US63V7 69K4073 55T0724
Product Name 1nF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Suppression Capacitors Cap, Cer, Y5U, 1000Pf, 440V/300V, Radial; Capacitance Vishay Cap, 1000Pf, 300V, 20%, Y5U; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 106K100CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers