Vishay Intertechnology, Inc. Ceramic Capacitors VY2102M29Y5UG63V7

Description
CAP CER 1000PF 440VAC Y5U
Request a Quote Datasheet
Description
CAP CER 1000PF 440VAC Y5U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY2102M29Y5UG63V7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY2102M29Y5UG63V7-ND
Ceramic Capacitors 56-VY2102M29Y5UG63V7-ND
CAP CER 1000PF 440VAC Y5U

CAP CER 1000PF 440VAC Y5U

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1nF 300V Capacitor
60-VY2102M29Y5UG63V7
Through-Hole 1nF 300V Capacitor 60-VY2102M29Y5UG63V7
Ceramic Capacitor 1nF Y5U 300V Radial Through Hole Product overview: VY2102M29Y5UG63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1nF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1nF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2102M29Y5UG63V7 can be used for catalog matching and distributor lookup.

Ceramic Capacitor 1nF Y5U 300V Radial Through Hole Product overview: VY2102M29Y5UG63V7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1nF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1nF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY2102M29Y5UG63V7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY2102M29Y5UG63V7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2102M29Y5UG63V7
Ceramic Capacitors VY2102M29Y5UG63V7
CAP CER 1000PF 440VAC Y5U RADIAL

CAP CER 1000PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 56-VY2102M29Y5UG63V7-ND 60-VY2102M29Y5UG63V7 VY2102M29Y5UG63V7
Product Name Ceramic Capacitors Through-Hole 1nF 300V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 440 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details