Vishay Intertechnology, Inc. Ceramic Capacitors VY2101K29Y5SS6TV0

Description
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2101K29Y5SS6TV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2101K29Y5SS6TV0-ND
Ceramic Capacitors VY2101K29Y5SS6TV0-ND
100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2101K29Y5SS6TV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2101K29Y5SS6TV0
Ceramic Capacitors VY2101K29Y5SS6TV0
CAP CER 100PF 440VAC Y5S RADIAL

CAP CER 100PF 440VAC Y5S RADIAL

Supplier's Site Datasheet
Vy2 X440Y300Vac 100Pf ±10% Y5S Reel E3 Rohs Compliant Vishay - 69K4056 - Newark, An Avnet Company
Chicago, IL, United States
Vy2 X440Y300Vac 100Pf ±10% Y5S Reel E3 Rohs Compliant Vishay
69K4056
Vy2 X440Y300Vac 100Pf ±10% Y5S Reel E3 Rohs Compliant Vishay 69K4056
VY2 X440Y300VAC 100PF ±10% Y5S REEL E3 ROHS COMPLIANT: YES

VY2 X440Y300VAC 100PF ±10% Y5S REEL E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - VY2101K29Y5SS6TV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2101K29Y5SS6TV0
Capacitors - Ceramic Capacitors VY2101K29Y5SS6TV0
CAP CER 100PF 440VAC Y5S RADIAL

CAP CER 100PF 440VAC Y5S RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY2101K29Y5SS6TV0-ND VY2101K29Y5SS6TV0 69K4056 VY2101K29Y5SS6TV0
Product Name Ceramic Capacitors Ceramic Capacitors Vy2 X440Y300Vac 100Pf ±10% Y5S Reel E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - CK05BX393K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers