Vishay Intertechnology, Inc. Ceramic Capacitors VY2100K29U2JS6TV7

Description
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY2100K29U2JS6TV7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY2100K29U2JS6TV7-ND
Ceramic Capacitors VY2100K29U2JS6TV7-ND
10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY2100K29U2JS6TV7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY2100K29U2JS6TV7
Ceramic Capacitors VY2100K29U2JS6TV7
CAP CER 10PF 440VAC U2J RADIAL

CAP CER 10PF 440VAC U2J RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VY2100K29U2JS6TV7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY2100K29U2JS6TV7
Capacitors - Ceramic Capacitors VY2100K29U2JS6TV7
CAP CER 10PF 440VAC U2J RADIAL

CAP CER 10PF 440VAC U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VY2100K29U2JS6TV7-ND VY2100K29U2JS6TV7 VY2100K29U2JS6TV7
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - C0805C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details