Vishay Intertechnology, Inc. Ceramic Capacitors VY1680K31Y5SQ6TV0

Description
68pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
68pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY1680K31Y5SQ6TV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY1680K31Y5SQ6TV0-ND
Ceramic Capacitors VY1680K31Y5SQ6TV0-ND
68pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

68pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY1680K31Y5SQ6TV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY1680K31Y5SQ6TV0
Capacitors - Ceramic Capacitors VY1680K31Y5SQ6TV0
CAP CER 68PF 760VAC Y5S RADIAL

CAP CER 68PF 760VAC Y5S RADIAL

Supplier's Site
Vy1 X760Y500Vac 68Pf ±10% Y5S Reel E3 Rohs Compliant Vishay - 69K4041 - Newark, An Avnet Company
Chicago, IL, United States
Vy1 X760Y500Vac 68Pf ±10% Y5S Reel E3 Rohs Compliant Vishay
69K4041
Vy1 X760Y500Vac 68Pf ±10% Y5S Reel E3 Rohs Compliant Vishay 69K4041
VY1 X760Y500VAC 68PF ±10% Y5S REEL E3 ROHS COMPLIANT: YES

VY1 X760Y500VAC 68PF ±10% Y5S REEL E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VY1680K31Y5SQ6TV0-ND VY1680K31Y5SQ6TV0 69K4041
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Vy1 X760Y500Vac 68Pf ±10% Y5S Reel E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M20U104M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers