Vishay Intertechnology, Inc. Ceramic Capacitors VY1472M61Y5UC6UV0

Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY1472M61Y5UC6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY1472M61Y5UC6UV0-ND
Ceramic Capacitors VY1472M61Y5UC6UV0-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331363-VY1472M61Y5UC6UV0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331363-VY1472M61Y5UC6UV0
Capacitors - Ceramic Capacitors 1331363-VY1472M61Y5UC6UV0
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1331363-VY1472M61Y5U C6UV0 Category: Capacitors>Ceramic Capacitors Packaging: Tape & Box (TB) Size / Dimension: 0.610" Dia (15.50mm) Applications: Safety Height - Seated (Max): 0.768" (19.50mm) Standard Package: 750 Mounting: Through Hole Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 760VAC Temperature Coefficient: Y5U (E) Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1331363-VY1472M61Y5UC6UV0
Category: Capacitors>Ceramic Capacitors
Packaging: Tape & Box (TB)
Size / Dimension: 0.610" Dia (15.50mm)
Applications: Safety
Height - Seated (Max): 0.768" (19.50mm)
Standard Package: 750
Mounting: Through Hole
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.0047uF Capacitor
60-VY1472M61Y5UC6UV0
0.0047uF Capacitor 60-VY1472M61Y5UC6UV0
Cap Ceramic Single Suppression X1/Y1 0.0047uF 760VAC/500VAC Y5U 20% (15.5 X 5mm) Radial 10mm 125°C Ammo Product overview: VY1472M61Y5UC6UV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1472M61Y5UC6UV0 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y1 0.0047uF 760VAC/500VAC Y5U 20% (15.5 X 5mm) Radial 10mm 125°C Ammo Product overview: VY1472M61Y5UC6UV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1472M61Y5UC6UV0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY1472M61Y5UC6UV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1472M61Y5UC6UV0
Ceramic Capacitors VY1472M61Y5UC6UV0
CAP CER 4700PF 760VAC Y5U RADIAL

CAP CER 4700PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VY1472M61Y5UC6UV0-ND 1331363-VY1472M61Y5UC6UV0 60-VY1472M61Y5UC6UV0 VY1472M61Y5UC6UV0
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.0047uF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB700K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C11CF8R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers