Vishay Intertechnology, Inc. 47pF Capacitor VY1470K31Y5SG6TV0

Description
Cap Ceramic Single Suppression X1/Y2 47pF 760VAC/500VAC Y5S 10% (8 X 5mm) Radial 10mm 125°C T/R Product overview: VY1470K31Y5SG6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1470K31Y5SG6TV0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single Suppression X1/Y2 47pF 760VAC/500VAC Y5S 10% (8 X 5mm) Radial 10mm 125°C T/R Product overview: VY1470K31Y5SG6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1470K31Y5SG6TV0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47pF Capacitor
60-VY1470K31Y5SG6TV0
47pF Capacitor 60-VY1470K31Y5SG6TV0
Cap Ceramic Single Suppression X1/Y2 47pF 760VAC/500VAC Y5S 10% (8 X 5mm) Radial 10mm 125°C T/R Product overview: VY1470K31Y5SG6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1470K31Y5SG6TV0 can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y2 47pF 760VAC/500VAC Y5S 10% (8 X 5mm) Radial 10mm 125°C T/R Product overview: VY1470K31Y5SG6TV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1470K31Y5SG6TV0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VY1470K31Y5SG6TV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1470K31Y5SG6TV0
Ceramic Capacitors VY1470K31Y5SG6TV0
CAP CER 47PF 760VAC Y5S RADIAL

CAP CER 47PF 760VAC Y5S RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 60-VY1470K31Y5SG6TV0 VY1470K31Y5SG6TV0
Product Name 47pF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 4.70E-5 microF
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details