Vishay Intertechnology, Inc. Ceramic Capacitors VY1392M47Y5VQ6UV0

Description
3900pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
3900pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY1392M47Y5VQ6UV0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY1392M47Y5VQ6UV0-ND
Ceramic Capacitors VY1392M47Y5VQ6UV0-ND
3900pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc

3900pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VY1392M47Y5VQ6UV0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VY1392M47Y5VQ6UV0
Capacitors - Ceramic Capacitors VY1392M47Y5VQ6UV0
CAP CER 3900PF 500VAC Y5V RADIAL

CAP CER 3900PF 500VAC Y5V RADIAL

Supplier's Site
Ceramic Capacitors - VY1392M47Y5VQ6UV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1392M47Y5VQ6UV0
Ceramic Capacitors VY1392M47Y5VQ6UV0
CAP CER 3900PF 500VAC Y5V RADIAL

CAP CER 3900PF 500VAC Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VY1392M47Y5VQ6UV0-ND VY1392M47Y5VQ6UV0 VY1392M47Y5VQ6UV0
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details