Vishay Intertechnology, Inc. Ceramic Capacitors VY1332M59Y5UQ64V0A

Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VY1332M59Y5UQ64V0A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VY1332M59Y5UQ64V0A-ND
Ceramic Capacitors VY1332M59Y5UQ64V0A-ND
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Vy1 X760Y500Vac 3,3Nf ±20% Y5U Bulk E3 Vishay - 21M7882 - Newark, An Avnet Company
Chicago, IL, United States
Vy1 X760Y500Vac 3,3Nf ±20% Y5U Bulk E3 Vishay
21M7882
Vy1 X760Y500Vac 3,3Nf ±20% Y5U Bulk E3 Vishay 21M7882
VY1 X760Y500VAC 3,3NF ±20% Y5U BULK E3

VY1 X760Y500VAC 3,3NF ±20% Y5U BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VY1332M59Y5UQ64V0A-ND 21M7882
Product Name Ceramic Capacitors Vy1 X760Y500Vac 3,3Nf ±20% Y5U Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - M39014/011360 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details