Vishay Precision Group Ceramic Capacitors VY1332M51Y5UC63V0

Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2977-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2977-ND
Ceramic Capacitors BC2977-ND
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
3.3nF Capacitor
60-VY1332M51Y5UC63V0
3.3nF Capacitor 60-VY1332M51Y5UC63V0
3.3nF Ceramic Capacitor, 125°C, 13x13mm Product overview: VY1332M51Y5UC63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1332M51Y5UC63V0 can be used for catalog matching and distributor lookup.

3.3nF Ceramic Capacitor, 125°C, 13x13mm Product overview: VY1332M51Y5UC63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1332M51Y5UC63V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Layer Ceramic Capacitors - 8848715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8848715
Single Layer Ceramic Capacitors 8848715
Vishay VY1332M51Y5UC63V0

Vishay VY1332M51Y5UC63V0

Supplier's Site
Single Layer Ceramic Capacitors - 8848715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8848715P
Single Layer Ceramic Capacitors 8848715P
Vishay VY1332M51Y5UC63V0

Vishay VY1332M51Y5UC63V0

Supplier's Site
Single Layer Ceramic Capacitors - 1731286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1731286
Single Layer Ceramic Capacitors 1731286
Vishay VY1332M51Y5UC63V0

Vishay VY1332M51Y5UC63V0

Supplier's Site
Capacitors - Ceramic Capacitors - 1360581-VY1332M51Y5UC63V0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360581-VY1332M51Y5UC63V0
Capacitors - Ceramic Capacitors 1360581-VY1332M51Y5UC63V0
Win Source Part Number: 1360581-VY1332M51Y5U C63V0 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: VY1 Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 760VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.512" Dia (13.00mm) Height - Seated (Max): 0.669" (17.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360581-VY1332M51Y5UC63V0
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: VY1
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.512" Dia (13.00mm)
Height - Seated (Max): 0.669" (17.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5U (E)
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Cap, Cer, X1/y1, Y5U, 3300Pf, Radial; Capacitance Vishay - 70AC7475 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, X1/y1, Y5U, 3300Pf, Radial; Capacitance Vishay
70AC7475
Cap, Cer, X1/y1, Y5U, 3300Pf, Radial; Capacitance Vishay 70AC7475
CAP, CER, X1/Y1, Y5U, 3300PF, RADIAL; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, CER, X1/Y1, Y5U, 3300PF, RADIAL; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Cap, 3300Pf, 20% Rohs Compliant Vishay - 49Y7635 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 20% Rohs Compliant Vishay
49Y7635
Cap, 3300Pf, 20% Rohs Compliant Vishay 49Y7635
CAP, 3300PF, 20% ROHS COMPLIANT: YES

CAP, 3300PF, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC2977-ND 60-VY1332M51Y5UC63V0 8848715 8848715P 1360581-VY1332M51Y5UC63V0 70AC7475 49Y7635
Product Name Ceramic Capacitors 3.3nF Capacitor Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Cer, X1/y1, Y5U, 3300Pf, Radial; Capacitance Vishay Cap, 3300Pf, 20% Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Y5U Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML025MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details