CAP CER 2200PF 760VAC Y5U RADIAL
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 2200PF 760VAC Y5U RADIAL
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-VY1222M47Y5UG6TV0CT-ND | VY1222M47Y5UG6TV0 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 760 volts |