Manufacturer: Vishay BC Components
Win Source Part Number: 799256-VY1152M41Y5UQ
Series: VY1
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: Radial, Disc
Applications: Safety
Capacitance: 1500pF
Tolerance: ±20%
Temperature Coefficient: Y5U (E)
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Categories: Capacitors
Dimension: 0.413" Dia (10.50mm)
Height - Seated (Maximum): 0.571" (14.50mm)
Voltage Rating DC: 760VAC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
AC Line Rated Ceramic Disc Capacitors Product overview: VY1152M41Y5UQ6UL0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1152M41Y5UQ6UL0
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 1500PF 760VAC Y5U RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 799256-VY1152M41Y5UQ6UL0 | 60-VY1152M41Y5UQ6UL0 | VY1152M41Y5UQ6UL0-ND | VY1152M41Y5UQ6UL0 |
| Product Name | Ceramic Capacitors - VY1152M41Y5UQ6UL0 | Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Lead Style | Axial | Axial; Straight | Straight | Radial |