Vishay Precision Group Ceramic Capacitors VY1152M33Y5VQ63V0

Description
1500pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC3301-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC3301-ND
Ceramic Capacitors BC3301-ND
1500pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc

1500pF ±20% 500VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY1152M33Y5VQ63V0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1152M33Y5VQ63V0
Ceramic Capacitors VY1152M33Y5VQ63V0
CAP CER 1500PF 500VAC Y5V RADIAL

CAP CER 1500PF 500VAC Y5V RADIAL

Supplier's Site Datasheet
Ceramic Disc Cap, X1/y2, 1500Pf; Capacitance Vishay - 70AC7470 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, X1/y2, 1500Pf; Capacitance Vishay
70AC7470
Ceramic Disc Cap, X1/y2, 1500Pf; Capacitance Vishay 70AC7470
CERAMIC DISC CAP, X1/Y2, 1500PF; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CERAMIC DISC CAP, X1/Y2, 1500PF; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC3301-ND VY1152M33Y5VQ63V0 70AC7470
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Disc Cap, X1/y2, 1500Pf; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 500 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011336 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details