Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors VY1151K31Y5SQ6UV0

Description
Win Source Part Number: 996590-VY1151K31Y5SQ 6UV0 Category: Capacitors>Ceramic Capacitors Series: VY1 Package: Tape & Box (TB) Applications: Safety Height - Seated (Max): 0.472" (12.00mm) Standard Package: 750 Capacitance: 150 pF Tolerance: ±10% Voltage - Rated: 760VAC Temperature Coefficient: Y5S Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 996590-VY1151K31Y5SQ 6UV0 Category: Capacitors>Ceramic Capacitors Series: VY1 Package: Tape & Box (TB) Applications: Safety Height - Seated (Max): 0.472" (12.00mm) Standard Package: 750 Capacitance: 150 pF Tolerance: ±10% Voltage - Rated: 760VAC Temperature Coefficient: Y5S Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 996590-VY1151K31Y5SQ6UV0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
996590-VY1151K31Y5SQ6UV0
Capacitors - Ceramic Capacitors 996590-VY1151K31Y5SQ6UV0
Win Source Part Number: 996590-VY1151K31Y5SQ 6UV0 Category: Capacitors>Ceramic Capacitors Series: VY1 Package: Tape & Box (TB) Applications: Safety Height - Seated (Max): 0.472" (12.00mm) Standard Package: 750 Capacitance: 150 pF Tolerance: ±10% Voltage - Rated: 760VAC Temperature Coefficient: Y5S Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 996590-VY1151K31Y5SQ6UV0
Category: Capacitors>Ceramic Capacitors
Series: VY1
Package: Tape & Box (TB)
Applications: Safety
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 750
Capacitance: 150 pF
Tolerance: ±10%
Voltage - Rated: 760VAC
Temperature Coefficient: Y5S
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.00015uF Capacitor
60-VY1151K31Y5SQ6UV0
Through-Hole 0.00015uF Capacitor 60-VY1151K31Y5SQ6UV0
Ceramic Capacitor, Ceramic, 10% +Tol, 10% -Tol, Y5S, 22% TC, 0.00015uF, Through Hole Mount, 3220, RADIAL LEADED, ROHS COMPLIANT Product overview: VY1151K31Y5SQ6UV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.00015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.00015uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1151K31Y5SQ6UV0 can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, 10% +Tol, 10% -Tol, Y5S, 22% TC, 0.00015uF, Through Hole Mount, 3220, RADIAL LEADED, ROHS COMPLIANT Product overview: VY1151K31Y5SQ6UV0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.00015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.00015uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1151K31Y5SQ6UV0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-VY1151K31Y5SQ6UV0CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1151K31Y5SQ6UV0CT-ND
Ceramic Capacitors 56-VY1151K31Y5SQ6UV0CT-ND
CAP CER 150PF 760VAC Y5S RADIAL

CAP CER 150PF 760VAC Y5S RADIAL

Buy Now Datasheet
Ceramic Capacitors - 56-VY1151K31Y5SQ6UV0TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1151K31Y5SQ6UV0TB-ND
Ceramic Capacitors 56-VY1151K31Y5SQ6UV0TB-ND
150pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

150pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY1151K31Y5SQ6UV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1151K31Y5SQ6UV0
Ceramic Capacitors VY1151K31Y5SQ6UV0
CAP CER 150PF 760VAC Y5S RADIAL

CAP CER 150PF 760VAC Y5S RADIAL

Supplier's Site Datasheet
Vy1 X760Y500Vac 150Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay - 69K4003 - Newark, An Avnet Company
Chicago, IL, United States
Vy1 X760Y500Vac 150Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay
69K4003
Vy1 X760Y500Vac 150Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay 69K4003
VY1 X760Y500VAC 150PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES

VY1 X760Y500VAC 150PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors VY1151K31Y5SQ6UV0
CAP CER 150PF 760VAC Y5S RADIAL

CAP CER 150PF 760VAC Y5S RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 996590-VY1151K31Y5SQ6UV0 60-VY1151K31Y5SQ6UV0 56-VY1151K31Y5SQ6UV0CT-ND VY1151K31Y5SQ6UV0 69K4003 VY1151K31Y5SQ6UV0
Product Name Capacitors - Ceramic Capacitors Through-Hole 0.00015uF Capacitor Ceramic Capacitors Ceramic Capacitors Vy1 X760Y500Vac 150Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay Capacitors - Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVAC 760 volts 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers