Vishay Intertechnology, Inc. Ceramic Capacitors VY1150K31U2JQ63V0

Description
15pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
15pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2363-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2363-ND
Ceramic Capacitors BC2363-ND
15pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc

15pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors VY1150K31U2JQ63V0
CAP CER 15PF 760VAC U2J RADIAL

CAP CER 15PF 760VAC U2J RADIAL

Supplier's Site
Capacitor Ceramic 15Pf, 250V, U2J, 10%, Rad; Capacitance Vishay - 69K4001 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 15Pf, 250V, U2J, 10%, Rad; Capacitance Vishay
69K4001
Capacitor Ceramic 15Pf, 250V, U2J, 10%, Rad; Capacitance Vishay 69K4001
CAPACITOR CERAMIC 15PF, 250V, U2J, 10%, RAD; Capacitance:15pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR CERAMIC 15PF, 250V, U2J, 10%, RAD; Capacitance:15pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC2363-ND VY1150K31U2JQ63V0 69K4001
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 15Pf, 250V, U2J, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 760 volts 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details