Vishay Precision Group Single Layer Ceramic Capacitors VY1102M35Y5UG6TV0

Description
Vishay VY1102M35Y5UG6TV0
Request a Quote Datasheet
Description
Vishay VY1102M35Y5UG6TV0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 7368946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7368946
Single Layer Ceramic Capacitors 7368946
Vishay VY1102M35Y5UG6TV0

Vishay VY1102M35Y5UG6TV0

Supplier's Site
Single Layer Ceramic Capacitors - 1731268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1731268
Single Layer Ceramic Capacitors 1731268
Vishay VY1102M35Y5UG6TV0

Vishay VY1102M35Y5UG6TV0

Supplier's Site
Ceramic Capacitors - 56-VY1102M35Y5UG6TV0CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1102M35Y5UG6TV0CT-ND
Ceramic Capacitors 56-VY1102M35Y5UG6TV0CT-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY1102M35Y5UG6TV0TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1102M35Y5UG6TV0TR-ND
Ceramic Capacitors 56-VY1102M35Y5UG6TV0TR-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - VY1102M35Y5UG6TV0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VY1102M35Y5UG6TV0
Ceramic Capacitors VY1102M35Y5UG6TV0
CAP CER 1000PF 760VAC Y5U RADIAL

CAP CER 1000PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Cap, 1000Pf, 20%; Capacitance Vishay - 75Y3916 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 20%; Capacitance Vishay
75Y3916
Cap, 1000Pf, 20%; Capacitance Vishay 75Y3916
CAP, 1000PF, 20%; Capacitance:1000pF; Product Range:VY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 1000PF, 20%; Capacitance:1000pF; Product Range:VY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7368946 56-VY1102M35Y5UG6TV0CT-ND VY1102M35Y5UG6TV0 75Y3916
Product Name Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 20%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers