Vishay Intertechnology, Inc. Ceramic Capacitors VY1101K31Y5SQ6UV0

Description
100pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-VY1101K31Y5SQ6UV0TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1101K31Y5SQ6UV0TB-ND
Ceramic Capacitors 56-VY1101K31Y5SQ6UV0TB-ND
100pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-VY1101K31Y5SQ6UV0CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-VY1101K31Y5SQ6UV0CT-ND
Ceramic Capacitors 56-VY1101K31Y5SQ6UV0CT-ND
100pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

100pF ±10% 760VAC Ceramic Capacitor Y5S Radial, Disc

Buy Now Datasheet
Vy1 X760Y500Vac 100Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay - 69K3994 - Newark, An Avnet Company
Chicago, IL, United States
Vy1 X760Y500Vac 100Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay
69K3994
Vy1 X760Y500Vac 100Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay 69K3994
VY1 X760Y500VAC 100PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES

VY1 X760Y500VAC 100PF ±10% Y5S AMMO E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-VY1101K31Y5SQ6UV0TB-ND 69K3994
Product Name Ceramic Capacitors Vy1 X760Y500Vac 100Pf ±10% Y5S Ammo E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details