Vishay Intertechnology, Inc. Ceramic Capacitors VY1100K31U2JQ63V0

Description
10pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2362-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2362-ND
Ceramic Capacitors BC2362-ND
10pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc

10pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 0.00001uF Capacitor
60-VY1100K31U2JQ63V0
Through-Hole 0.00001uF Capacitor 60-VY1100K31U2JQ63V0
Ceramic Capacitor, Ceramic, 10% +Tol, 10% -Tol, U2J, -750+/-120ppm/Cel TC, 0.00001uF, Through Hole Mount, 3220, RADIAL LEADED, ROHS COMPLIANT Product overview: VY1100K31U2JQ63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.00001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.00001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1100K31U2JQ63V0 can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, 10% +Tol, 10% -Tol, U2J, -750+/-120ppm/Cel TC, 0.00001uF, Through Hole Mount, 3220, RADIAL LEADED, ROHS COMPLIANT Product overview: VY1100K31U2JQ63V0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.00001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.00001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VY1100K31U2JQ63V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 10Pf, 250V, U2J, 10%, Radial; Capacitance Vishay - 69K3992 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf, 250V, U2J, 10%, Radial; Capacitance Vishay
69K3992
Ceramic Capacitor 10Pf, 250V, U2J, 10%, Radial; Capacitance Vishay 69K3992
CERAMIC CAPACITOR 10PF, 250V, U2J, 10%, RADIAL; Capacitance:10pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF, 250V, U2J, 10%, RADIAL; Capacitance:10pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC2362-ND 60-VY1100K31U2JQ63V0 69K3992
Product Name Ceramic Capacitors Through-Hole 0.00001uF Capacitor Ceramic Capacitor 10Pf, 250V, U2J, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 760 volts 250 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers