VISHAY PRECISION GROUP
VTA53V3 >30K-50KT -- VTA53V3 50K0000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vta53V3 50K0000 0.01% Vishay Foil Resistors
VTA53V3 >30K-50KT
Description
VTA53V3 50K0000 0.01%
Description
VTA53V3 50K0000 0.01%
Suppliers
Vta53V3 50K0000 0.01% Vishay Foil Resistors
76M5612
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M5612 |
|
Product Name
|
Vta53V3 50K0000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
200000 ohms
Tolerance
0.1000 +/- %
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Standards and Certifications
RoHS; No
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details