VISHAY PRECISION GROUP
VTA52V4 >60K-100KT -- VTA52V4 100K00 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vta52V4 100K00 0.01% Vishay Foil Resistors
VTA52V4 >60K-100KT
Description
VTA52V4 100K00 0.01%
Description
VTA52V4 100K00 0.01%
Suppliers
Vta52V4 100K00 0.01% Vishay Foil Resistors
76M5556
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M5556 |
|
Product Name
|
Vta52V4 100K00 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details