Vishay Intertechnology, Inc. RES NET 4.7K OHM 16P 15RES QSOP VSSR1601472JTF

Description
RES NET 4.7Kohm 16P 15RES QSOP
Request a Quote Datasheet
Description
RES NET 4.7Kohm 16P 15RES QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 4.7K OHM 16P 15RES QSOP - VSSR1601472JTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 16P 15RES QSOP
VSSR1601472JTF
RES NET 4.7K OHM 16P 15RES QSOP VSSR1601472JTF
RES NET 4.7Kohm 16P 15RES QSOP

RES NET 4.7Kohm 16P 15RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR1601472JTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR1601472JTF-ND
Resistor Networks, Arrays VSSR1601472JTF-ND
"4.7k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"4.7k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number VSSR1601472JTF VSSR1601472JTF-ND
Product Name RES NET 4.7K OHM 16P 15RES QSOP Resistor Networks, Arrays
Resistance Range 4700 ohms 4700 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details