Vishay Intertechnology, Inc. RES NET 10K OHM 16P 15RES QSOP VSSR1601103GTF

Description
RES NET 10Kohm 16P 15RES QSOP
Request a Quote Datasheet
Description
RES NET 10Kohm 16P 15RES QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 10K OHM 16P 15RES QSOP - VSSR1601103GTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 16P 15RES QSOP
VSSR1601103GTF
RES NET 10K OHM 16P 15RES QSOP VSSR1601103GTF
RES NET 10Kohm 16P 15RES QSOP

RES NET 10Kohm 16P 15RES QSOP

Supplier's Site
Resistor Networks, Arrays - VSSR1601103GTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR1601103GTF-ND
Resistor Networks, Arrays VSSR1601103GTF-ND
"10k Ohm ±2% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"10k Ohm ±2% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number VSSR1601103GTF VSSR1601103GTF-ND
Product Name RES NET 10K OHM 16P 15RES QSOP Resistor Networks, Arrays
Resistance Range 10000 ohms 10000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistor Networks, Arrays - SIL09E122J-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
View Details
2 suppliers