Vishay Intertechnology, Inc. Resistor Networks, Arrays VSSR1601101JTF

Description
"100 Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"100 Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - VSSR1601101JTF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
VSSR1601101JTF-ND
Resistor Networks, Arrays VSSR1601101JTF-ND
"100 Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

"100 Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RES NET 100 OHM 16P 15RES QSOP - VSSR1601101JTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100 OHM 16P 15RES QSOP
VSSR1601101JTF
RES NET 100 OHM 16P 15RES QSOP VSSR1601101JTF
RES NET 100ohm 16P 15RES QSOP

RES NET 100ohm 16P 15RES QSOP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number VSSR1601101JTF-ND VSSR1601101JTF
Product Name Resistor Networks, Arrays RES NET 100 OHM 16P 15RES QSOP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SSOP; "16-SSOP
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers