MOLDED SMD,16PIN,BUSSED,4.7
"4.7k Ohm ±2% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"4.7k Ohm ±2% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
"4.7k Ohm ±2% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | VSOR1601472GTF | 764-VSOR1601472GTFCT-ND |
| Product Name | MOLDED SMD,16PIN,BUSSED,4.7K,2%,TR | Resistor Networks, Arrays |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC |
| Tolerance | 2 +/- % | 2 +/- % |
| Configuration | Chip Array | |
| Category / Application | General Use |