Vishay Precision Group Resistor Networks, Arrays VSOR1601103JUF

Description
VSOR 16PIN BUSSED 10K 5% UF E3
Request a Quote Datasheet
Description
VSOR 16PIN BUSSED 10K 5% UF E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-VSOR1601103JUF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1601103JUF-ND
Resistor Networks, Arrays 764-VSOR1601103JUF-ND
VSOR 16PIN BUSSED 10K 5% UF E3

VSOR 16PIN BUSSED 10K 5% UF E3

Buy Now Datasheet
Thin Film Resistor Network; Resistance Vishay - 17M8217 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor Network; Resistance Vishay
17M8217
Thin Film Resistor Network; Resistance Vishay 17M8217
THIN FILM RESISTOR NETWORK; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:100mW; Power Rating:1W RoHS Compliant: Yes

THIN FILM RESISTOR NETWORK; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:100mW; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 764-VSOR1601103JUF-ND 17M8217
Product Name Resistor Networks, Arrays Thin Film Resistor Network; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC; SOIC
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details