Vishay Precision Group Resistor Networks, Arrays VSOR1601103JTF

Description
"10k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"10k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-VSOR1601103JTFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1601103JTFCT-ND
Resistor Networks, Arrays 764-VSOR1601103JTFCT-ND
"10k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-VSOR1601103JTFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1601103JTFTR-ND
Resistor Networks, Arrays 764-VSOR1601103JTFTR-ND
"10k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-VSOR1601103JTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-VSOR1601103JTFDKR-ND
Resistor Networks, Arrays 764-VSOR1601103JTFDKR-ND
"10k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
SMD 1W SOIC Resistor - 50-VSOR1601103JTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W SOIC Resistor
50-VSOR1601103JTF
SMD 1W SOIC Resistor 50-VSOR1601103JTF
Res Thin Film NET 10K Ohm 5% 1W ±100ppm/C BUS Molded 16-Pin SOIC Gull Wing SMD T/R Product overview: VSOR1601103JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSOR1601103JTF can be used for catalog matching and distributor lookup.

Res Thin Film NET 10K Ohm 5% 1W ±100ppm/C BUS Molded 16-Pin SOIC Gull Wing SMD T/R Product overview: VSOR1601103JTF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-VSOR1601103JTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, 10K; Resistance Vishay - 98K2399 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 10K; Resistance Vishay
98K2399
Resistor Network, 10K; Resistance Vishay 98K2399
RESISTOR NETWORK, 10K; Resistance:10kohm; Product Range:VSOR Series; No. of Elements:15Elements; Network Circuit Type:Bussed; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:100mW; RoHS Compliant: Yes

RESISTOR NETWORK, 10K; Resistance:10kohm; Product Range:VSOR Series; No. of Elements:15Elements; Network Circuit Type:Bussed; Resistor Case Style:SOIC; No. of Pins:16Pins; Voltage Rating:50V; Power Rating per Element:100mW; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-VSOR1601103JTFCT-ND 50-VSOR1601103JTF 98K2399
Product Name Resistor Networks, Arrays SMD 1W SOIC Resistor Resistor Network, 10K; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details