Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP58438 VSOP58438

Description
Manufacturer: Vishay Win Source Part Number: 1117725-VSOP58438 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 850μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117725-VSOP58438 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 850μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP58438 - 1117725-VSOP58438 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP58438
1117725-VSOP58438
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP58438 1117725-VSOP58438
Manufacturer: Vishay Win Source Part Number: 1117725-VSOP58438 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Categories: Sensors, Transducers Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 850μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1117725-VSOP58438
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 850μA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1117725-VSOP58438
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - VSOP58438
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 86-015A-C - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1346LLETR-DD-T - 908866-A1346LLETR-DD-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 14-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details