Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1315LUA-5-T

Description
Win Source Part Number: 1347263-A1315LUA-5-T Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Package: Bulk Standard Package: 500 Technology: Hall Effect Output Type: Analog Voltage Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Allegro MicroSystems Base Product Number: A1315
Request a Quote Datasheet
Description
Win Source Part Number: 1347263-A1315LUA-5-T Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Package: Bulk Standard Package: 500 Technology: Hall Effect Output Type: Analog Voltage Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Allegro MicroSystems Base Product Number: A1315
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347263-A1315LUA-5-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1347263-A1315LUA-5-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1347263-A1315LUA-5-T
Win Source Part Number: 1347263-A1315LUA-5-T Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Package: Bulk Standard Package: 500 Technology: Hall Effect Output Type: Analog Voltage Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Allegro MicroSystems Base Product Number: A1315

Win Source Part Number: 1347263-A1315LUA-5-T
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Package: Bulk
Standard Package: 500
Technology: Hall Effect
Output Type: Analog Voltage
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Allegro MicroSystems
Base Product Number: A1315

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1315LUA-5-T - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
A1315LUA-5-T
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) A1315LUA-5-T
IC SENSOR HALL EFFECT

IC SENSOR HALL EFFECT

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1347263-A1315LUA-5-T A1315LUA-5-T
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data