Vishay Precision Group 38 kHz 0.35 mA 2.5 - 5.5 V Preamplifier Circuit for IR Remote Control - QFN-8 VSOP38338

Description
38 kHz 0.35 mA 2.5 - 5.5 V Preamplifier Circuit for IR Remote Control - QFN-8
Datasheet
Description
38 kHz 0.35 mA 2.5 - 5.5 V Preamplifier Circuit for IR Remote Control - QFN-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
38 kHz 0.35 mA 2.5 - 5.5 V Preamplifier Circuit for IR Remote Control - QFN-8 - 879-VSOP38338 - Utmel Electronic Limited
Hong Kong, China
38 kHz 0.35 mA 2.5 - 5.5 V Preamplifier Circuit for IR Remote Control - QFN-8
879-VSOP38338
38 kHz 0.35 mA 2.5 - 5.5 V Preamplifier Circuit for IR Remote Control - QFN-8 879-VSOP38338
38 kHz 0.35 mA 2.5 - 5.5 V Preamplifier Circuit for IR Remote Control - QFN-8

38 kHz 0.35 mA 2.5 - 5.5 V Preamplifier Circuit for IR Remote Control - QFN-8

Supplier's Site
Pre Amplifier, Ir Receiver, 38Khz, Qfn-8; Bandwidth Vishay - 66W5610 - Newark, An Avnet Company
Chicago, IL, United States
Pre Amplifier, Ir Receiver, 38Khz, Qfn-8; Bandwidth Vishay
66W5610
Pre Amplifier, Ir Receiver, 38Khz, Qfn-8; Bandwidth Vishay 66W5610
PRE AMPLIFIER, IR RECEIVER, 38KHZ, QFN-8; Bandwidth:3.8kHz; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Amplifier Case Style:QFN; No. of Pins:8Pins; Operating Temperature Min:-30°C; Operating Temperature Max:85°C RoHS Compliant: Yes

PRE AMPLIFIER, IR RECEIVER, 38KHZ, QFN-8; Bandwidth:3.8kHz; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Amplifier Case Style:QFN; No. of Pins:8Pins; Operating Temperature Min:-30°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 879-VSOP38338 66W5610
Product Name 38 kHz 0.35 mA 2.5 - 5.5 V Preamplifier Circuit for IR Remote Control - QFN-8 Pre Amplifier, Ir Receiver, 38Khz, Qfn-8; Bandwidth Vishay
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Special Purpose - IRS20124STRPBF - 069780-IRS20124STRPBF - Win Source Electronics
Specs
Device Type Audio Amplifiers
Package Type SOIC; 14-SOIC
Operating Range Pre-Amplifier
View Details
2 suppliers
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701BSBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC14
View Details
5 suppliers