Infineon Technologies AG Audio Special Purpose - BGF100 E6327 BGF100 E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201208-BGF100 E6327 Packaging: Reel - TR Specifications: 6GHz Applications: Audio Systems Number of Channels: 2 Categories: Integrated Circuits Case / Package: S-WLP-11 Purpose: Volume Control Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201208-BGF100 E6327 Packaging: Reel - TR Specifications: 6GHz Applications: Audio Systems Number of Channels: 2 Categories: Integrated Circuits Case / Package: S-WLP-11 Purpose: Volume Control Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BGF100 E6327 - 201208-BGF100 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BGF100 E6327
201208-BGF100 E6327
Audio Special Purpose - BGF100 E6327 201208-BGF100 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201208-BGF100 E6327 Packaging: Reel - TR Specifications: 6GHz Applications: Audio Systems Number of Channels: 2 Categories: Integrated Circuits Case / Package: S-WLP-11 Purpose: Volume Control Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 201208-BGF100 E6327
Packaging: Reel - TR
Specifications: 6GHz
Applications: Audio Systems
Number of Channels: 2
Categories: Integrated Circuits
Case / Package: S-WLP-11
Purpose: Volume Control
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Number 201208-BGF100 E6327
Product Name Audio Special Purpose - BGF100 E6327
Package Type S-WLP-11
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Audio - LM1875T - Lingto Electronic Limited
Specs
Output Power 25 watts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
LM386 Low Voltage Audio Power Amplifier - LM386N-4/NOPB - Texas Instruments
Specs
Supply Voltage (VS) 20 to 94 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP,SOIC,VSSOP
View Details
11 suppliers
Audio Amplifier ICs - 2412873 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Operation Class Audio
Package Type DMP
View Details