High Power Infrared Diode 850nm SMD3
High Power Infrared Diode 850nm SMD3
High Power Infrared Diode 850nm SMD3
IR EMITTER, 850NM, 45DEG, SMD; Viewing Angle:45°; Diode Case Style:SMD; Forward Current If(AV):1A; Forward Voltage VF Max:2.3V; Rise Time:15ns; Fall Time tf:18ns; Operating Temperature Min:-40°C; Operating Temperature Max:95°C RoHS Compliant: Yes
IR EMITTER, 850NM, 45DEG, SMD, FULL REEL; Viewing Angle:45°; Diode Case Style:SMD; Forward Current If(AV):1A; Forward Voltage VF Max:2.3V; Rise Time:15ns; Fall Time tf:18ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8306236P | 8306236 | 29X1480 |
| Product Name | IR LEDs | IR LEDs | Ir Emitter, 850Nm, 45Deg, Smd; Viewing Angle Vishay |
| LED Type | Infrared | Infrared | |
| Peak Wavelength | 850 nm (8500 Å) | 850 nm (8500 Å) | |
| Optical Power Output | 660 milliwatts | ||
| LED Package: | 3.85 x 3.85 x 2.24mm |