VISHAY INTERTECHNOLOGY, INC.
VSMY7850X01-GS08 -- LED EMITTERS - INFRARED, UV, VISIBLE
Vishay Intertechnology, Inc.
LED Emitters - Infrared, UV, Visible
VSMY7850X01-GS08
Description
EMITTER IR 850NM 1A SMD
Description
EMITTER IR 850NM 1A SMD
Technical Specifications
|
Product Category
|
Lasers |
|
Product Number
|
VSMY7850X01-GS08 |
|
Product Name
|
LED Emitters - Infrared, UV, Visible |
Unlock Full Specs
to access all available technical data
Similar Products
Laser Type
Alignment Lasers
Laser Wavelength
Red; Modulating
CDRH Classification
3R
View Details
Hamamatsu Photonics Europe
Laser Type
Laser Diodes
Wavelength Range
970 to 990 nm (9700 to 9900 Å)
Operating Voltage
2 volts
View Details
Laser Type
Laser Diodes; Laser Diode Modules
CDRH Classification
Class II; Class II
Wavelength Range
670 nm (6700 Å)
View Details