Vishay Precision Group Ir Emitter, 10Mw/sr, 940Nm, Smd; Peak Wavelength Vishay VSMY2943G

Description
IR EMITTER, 10MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:28°; Diode Case Style:SMD; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Forward Voltage VF Max:2V RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 10MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:28°; Diode Case Style:SMD; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Forward Voltage VF Max:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 10Mw/sr, 940Nm, Smd; Peak Wavelength Vishay - 72Y6543 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 10Mw/sr, 940Nm, Smd; Peak Wavelength Vishay
72Y6543
Ir Emitter, 10Mw/sr, 940Nm, Smd; Peak Wavelength Vishay 72Y6543
IR EMITTER, 10MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:28°; Diode Case Style:SMD; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Forward Voltage VF Max:2V RoHS Compliant: Yes

IR EMITTER, 10MW/SR, 940NM, SMD; Peak Wavelength:940nm; Angle of Half Intensity:28°; Diode Case Style:SMD; Radiant Intensity (Ie):10mW/Sr; Rise Time:10ns; Fall Time tf:10ns; Forward Current If(AV):100mA; Forward Voltage VF Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 72Y6543
Product Name Ir Emitter, 10Mw/sr, 940Nm, Smd; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6525 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: TS865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details