Vishay Precision Group Infrared Diode, 850Nm, Smd, Full Reel; Viewing Angle Vishay VSMY2850RG

Description
INFRARED DIODE, 850NM, SMD, FULL REEL; Viewing Angle:10°; Diode Case Style:SMD; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INFRARED DIODE, 850NM, SMD, FULL REEL; Viewing Angle:10°; Diode Case Style:SMD; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Diode, 850Nm, Smd, Full Reel; Viewing Angle Vishay - 29T3785 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Diode, 850Nm, Smd, Full Reel; Viewing Angle Vishay
29T3785
Infrared Diode, 850Nm, Smd, Full Reel; Viewing Angle Vishay 29T3785
INFRARED DIODE, 850NM, SMD, FULL REEL; Viewing Angle:10°; Diode Case Style:SMD; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

INFRARED DIODE, 850NM, SMD, FULL REEL; Viewing Angle:10°; Diode Case Style:SMD; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ir Emitter, 1.9V, 850Nm, Smd-2; Viewing Angle Vishay - 37T9030 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 1.9V, 850Nm, Smd-2; Viewing Angle Vishay
37T9030
Ir Emitter, 1.9V, 850Nm, Smd-2; Viewing Angle Vishay 37T9030
IR EMITTER, 1.9V, 850NM, SMD-2; Viewing Angle:10°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 1.9V, 850NM, SMD-2; Viewing Angle:10°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs - VSMY2850RG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
VSMY2850RG
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs VSMY2850RG
50mW/sr@100mA 20° 1.65V 850nm SMD Infrared (IR) LEDs ROHS

50mW/sr@100mA 20° 1.65V 850nm SMD Infrared (IR) LEDs ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 29T3785 VSMY2850RG
Product Name Infrared Diode, 850Nm, Smd, Full Reel; Viewing Angle Vishay Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
Viewing Angle 10 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1068-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
2 suppliers