Vishay Precision Group IR LEDs VSMY2850G

Description
Infrared LED 850nm High Speed SMD2 GW
Request a Quote Datasheet
Description
Infrared LED 850nm High Speed SMD2 GW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 9190997 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
9190997
IR LEDs 9190997
Infrared LED 850nm High Speed SMD2 GW

Infrared LED 850nm High Speed SMD2 GW

Supplier's Site
IR LEDs - 7689451 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
7689451
IR LEDs 7689451
Infrared LED 850nm High Speed SMD2 GW

Infrared LED 850nm High Speed SMD2 GW

Supplier's Site
IR LEDs - 7689451P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
7689451P
IR LEDs 7689451P
Infrared LED 850nm High Speed SMD2 GW

Infrared LED 850nm High Speed SMD2 GW

Supplier's Site
Ir Emitter, 1.9V, 850Nm, Smd-2; Viewing Angle Vishay - 37T9029 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 1.9V, 850Nm, Smd-2; Viewing Angle Vishay
37T9029
Ir Emitter, 1.9V, 850Nm, Smd-2; Viewing Angle Vishay 37T9029
IR EMITTER, 1.9V, 850NM, SMD-2; Viewing Angle:10°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 1.9V, 850NM, SMD-2; Viewing Angle:10°; Diode Case Style:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 9190997 7689451 7689451P 37T9029
Product Name IR LEDs IR LEDs IR LEDs Ir Emitter, 1.9V, 850Nm, Smd-2; Viewing Angle Vishay
LED Package: 2.3 x 2.3 x 2.8mm 2.3 x 2.3 x 2.77mm
LED Type Infrared Infrared Infrared
Peak Wavelength 870 nm (8700 Å) 870 nm (8700 Å) 870 nm (8700 Å)
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details