Vishay Precision Group Ir Emitting Diode, 940Nm, Smd; Viewing Angle Vishay VSMY12940

Description
IR EMITTING DIODE, 940NM, SMD; Viewing Angle:80°; Diode Case Style:1206; Forward Current If(AV):20mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTING DIODE, 940NM, SMD; Viewing Angle:80°; Diode Case Style:1206; Forward Current If(AV):20mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitting Diode, 940Nm, Smd; Viewing Angle Vishay - 55Y8023 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitting Diode, 940Nm, Smd; Viewing Angle Vishay
55Y8023
Ir Emitting Diode, 940Nm, Smd; Viewing Angle Vishay 55Y8023
IR EMITTING DIODE, 940NM, SMD; Viewing Angle:80°; Diode Case Style:1206; Forward Current If(AV):20mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTING DIODE, 940NM, SMD; Viewing Angle:80°; Diode Case Style:1206; Forward Current If(AV):20mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ir Emitting Diode, 940Nm, Smd; Viewing Angle Vishay - 52Y4934 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitting Diode, 940Nm, Smd; Viewing Angle Vishay
52Y4934
Ir Emitting Diode, 940Nm, Smd; Viewing Angle Vishay 52Y4934
IR EMITTING DIODE, 940NM, SMD; Viewing Angle:80°; Diode Case Style:1206; Forward Current If(AV):20mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTING DIODE, 940NM, SMD; Viewing Angle:80°; Diode Case Style:1206; Forward Current If(AV):20mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 55Y8023
Product Name Ir Emitting Diode, 940Nm, Smd; Viewing Angle Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K100UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details