Vishay Precision Group IR LEDs VSMY12850

Description
IR LED 850nm 16mW/sr 40deg SMD
Request a Quote
Description
IR LED 850nm 16mW/sr 40deg SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 1612150 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1612150
IR LEDs 1612150
IR LED 850nm 16mW/sr 40deg SMD

IR LED 850nm 16mW/sr 40deg SMD

Supplier's Site
IR LEDs - 1612071 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1612071
IR LEDs 1612071
IR LED 850nm 16mW/sr 40deg SMD

IR LED 850nm 16mW/sr 40deg SMD

Supplier's Site
IR LEDs - 1612150P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1612150P
IR LEDs 1612150P
IR LED 850nm 16mW/sr 40deg SMD

IR LED 850nm 16mW/sr 40deg SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1612150 1612150P
Product Name IR LEDs IR LEDs
LED Package: 3.2 x 1.6 x 1.1mm
LED Type Infrared Infrared
Peak Wavelength 870 nm (8700 Å) 870 nm (8700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 95 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details