Vishay Precision Group Ir Emitting Diode, 850Nm, Smd; Viewing Angle Vishay VSMY12850

Description
IR EMITTING DIODE, 850NM, SMD; Viewing Angle:80°; Diode Case Style:1206; Forward Current If(AV):20mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTING DIODE, 850NM, SMD; Viewing Angle:80°; Diode Case Style:1206; Forward Current If(AV):20mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitting Diode, 850Nm, Smd; Viewing Angle Vishay - 55Y8022 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitting Diode, 850Nm, Smd; Viewing Angle Vishay
55Y8022
Ir Emitting Diode, 850Nm, Smd; Viewing Angle Vishay 55Y8022
IR EMITTING DIODE, 850NM, SMD; Viewing Angle:80°; Diode Case Style:1206; Forward Current If(AV):20mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTING DIODE, 850NM, SMD; Viewing Angle:80°; Diode Case Style:1206; Forward Current If(AV):20mA; Forward Voltage VF Max:1.9V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 55Y8022
Product Name Ir Emitting Diode, 850Nm, Smd; Viewing Angle Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS4-8000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1222862 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details