Vishay Precision Group
IR LEDs
VSML3710-GS18
Description
LED IrLED 940nm PLCC
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
LED IrLED 940nm PLCC
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
Light Emitting Diodes (LED) |
|
Product Number
|
7104944 |
7104944P |
|
Product Name
|
IR LEDs |
IR LEDs |
|
LED Package:
|
3 x 2.8 x 1.75mm
|
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Package:
3.2 x 1.6 x 1.2mm
LED Type
Infrared
Peak Wavelength
1050 nm (10500 Å)
View Details
ROHM Semiconductor USA, LLC
LED Package:
Radial
LED Type
Yellow; Green
Peak Wavelength
570 nm (5700 Å)
View Details
ITW Electronic Component Solutions - Lumex
LED Type
Red; Red (x 2)
Peak Wavelength
635 nm (6350 Å)
Viewing Angle
80 degrees
View Details
2 suppliers