Vishay Precision Group Ir Emitter, 940Nm, 2.4Mm, Lcc-2, Smd; Viewing Angle Vishay VSML3710-GS08

Description
IR EMITTER, 940NM, 2.4MM, LCC-2, SMD; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 940NM, 2.4MM, LCC-2, SMD; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 940Nm, 2.4Mm, Lcc-2, Smd; Viewing Angle Vishay - 31M2974 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 940Nm, 2.4Mm, Lcc-2, Smd; Viewing Angle Vishay
31M2974
Ir Emitter, 940Nm, 2.4Mm, Lcc-2, Smd; Viewing Angle Vishay 31M2974
IR EMITTER, 940NM, 2.4MM, LCC-2, SMD; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 940NM, 2.4MM, LCC-2, SMD; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ir Emitter, 940Nm, 2.4Mm, Lcc-2, Smd, Full Reel; Viewing Angle Vishay - 28X3236 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 940Nm, 2.4Mm, Lcc-2, Smd, Full Reel; Viewing Angle Vishay
28X3236
Ir Emitter, 940Nm, 2.4Mm, Lcc-2, Smd, Full Reel; Viewing Angle Vishay 28X3236
IR EMITTER, 940NM, 2.4MM, LCC-2, SMD, FULL REEL; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 940NM, 2.4MM, LCC-2, SMD, FULL REEL; Viewing Angle:60°; Diode Case Style:LCC; Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31M2974
Product Name Ir Emitter, 940Nm, 2.4Mm, Lcc-2, Smd; Viewing Angle Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
RF PIN Diode - SMP1322-075LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details