Vishay Intertechnology, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible VSMF970011X01-GS08

Description
Win Source Part Number: 988318-VSMF970011X01 -GS08 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel (TR) Orientation: Top View Standard Package: 1,500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 100mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 1.6V Wavelength: 890nm Radiant Intensity (Ie) Min @ If: 5mW/sr @ 100mA Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-VSMF970011X01-GS 08TR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 988318-VSMF970011X01 -GS08 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel (TR) Orientation: Top View Standard Package: 1,500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 100mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 1.6V Wavelength: 890nm Radiant Intensity (Ie) Min @ If: 5mW/sr @ 100mA Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-VSMF970011X01-GS 08TR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
988318-VSMF970011X01-GS08
Optoelectronics - LED Emitters - Infrared, UV, Visible 988318-VSMF970011X01-GS08
Win Source Part Number: 988318-VSMF970011X01 -GS08 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel (TR) Orientation: Top View Standard Package: 1,500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 100mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 1.6V Wavelength: 890nm Radiant Intensity (Ie) Min @ If: 5mW/sr @ 100mA Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-VSMF970011X01-GS 08TR Product Status: Obsolete

Win Source Part Number: 988318-VSMF970011X01-GS08
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Tape & Reel (TR)
Orientation: Top View
Standard Package: 1,500
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 1.6V
Wavelength: 890nm
Radiant Intensity (Ie) Min @ If: 5mW/sr @ 100mA
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-VSMF970011X01-GS08TR
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 988318-VSMF970011X01-GS08
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Reverse mount available 2-Color chip LED - SML-825MVW - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
View Details
2 suppliers