Vishay Intertechnology, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible VSMF2890RGX01

Description
Win Source Part Number: 1219163-VSMF2890RGX0 1 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 6,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 24° Voltage - Forward (Vf) (Typ): 1.4V Wavelength: 890nm Radiant Intensity (Ie) Min @ If: 20mW/sr @ 100mA Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: VSMF2890RGX01CT,VSMF 2890RGX01-ND,VSMF289 0RGX01DKR,VSMF2890RG X01TR Base Product Number: MF2890 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1219163-VSMF2890RGX0 1 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 6,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 24° Voltage - Forward (Vf) (Typ): 1.4V Wavelength: 890nm Radiant Intensity (Ie) Min @ If: 20mW/sr @ 100mA Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: VSMF2890RGX01CT,VSMF 2890RGX01-ND,VSMF289 0RGX01DKR,VSMF2890RG X01TR Base Product Number: MF2890 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1219163-VSMF2890RGX01
Optoelectronics - LED Emitters - Infrared, UV, Visible 1219163-VSMF2890RGX01
Win Source Part Number: 1219163-VSMF2890RGX0 1 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Tape & Reel Orientation: Top View Standard Package: 6,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 24° Voltage - Forward (Vf) (Typ): 1.4V Wavelength: 890nm Radiant Intensity (Ie) Min @ If: 20mW/sr @ 100mA Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Yoke Bend Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: VSMF2890RGX01CT,VSMF 2890RGX01-ND,VSMF289 0RGX01DKR,VSMF2890RG X01TR Base Product Number: MF2890 Product Status: Obsolete

Win Source Part Number: 1219163-VSMF2890RGX01
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Tape & Reel
Orientation: Top View
Standard Package: 6,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 24°
Voltage - Forward (Vf) (Typ): 1.4V
Wavelength: 890nm
Radiant Intensity (Ie) Min @ If: 20mW/sr @ 100mA
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 2-SMD, Yoke Bend
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: VSMF2890RGX01CT,VSMF2890RGX01-ND,VSMF2890RGX01DKR,VSMF2890RGX01TR
Base Product Number: MF2890
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1219163-VSMF2890RGX01
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Flat disc LED lamps - SLR-322MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details