7mW/sr@1000mA 120° 1.35V 940nm SMD3528 Infrared (IR) LEDs ROHS
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 7104039 | 7104039P | VSMB3940X01-GS08 |
| Product Name | IR LEDs | IR LEDs | Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs |
| LED Package: | 3 x 2.8 x 1.75mm | ||
| LED Type | Infrared | Infrared | |
| Peak Wavelength | 940 nm (9400 Å) | 940 nm (9400 Å) | 940 nm (9400 Å) |
| Number of Array Elements | 1 |